Switchcraft, Inc. Circular Connector Assemblies 16282-2SG-318

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2123-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2123-ND
Circular Connector Assemblies SC2123-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall - 14C3332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall
14C3332
Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall 14C3332
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 2 POSITION CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 2 POSITION CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2123-ND 14C3332
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 2 Position Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data