Switchcraft, Inc. 1/4" 2 Conductor Open Frame Jacks 12A

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 2 Conductor Open Frame Jacks
12A
1/4" 2 Conductor Open Frame Jacks 12A
1/4" Mono 2 Conductor Jack w/Nut & Washer, Tip is Shunt Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

1/4" Mono 2 Conductor Jack w/Nut & Washer, Tip is Shunt
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

Supplier's Site
Singapore, Singapore
1A 25V Electronic Connector
434-12A
1A 25V Electronic Connector 434-12A
Stereo 1/4" Phone Jack, 2 Pos, Solder, Panel Mount, 1A, 25V Product overview: 12A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 25V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 25V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-12A can be used for catalog matching and distributor lookup.

Stereo 1/4" Phone Jack, 2 Pos, Solder, Panel Mount, 1A, 25V Product overview: 12A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 25V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 25V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 12A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
12A
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 12A
CONNECTOR

CONNECTOR

Buy Now
Barrel - Barrel - Audio Connectors - 12A - 853914-12A - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 12A
853914-12A
Barrel - Barrel - Audio Connectors - 12A 853914-12A
Manufacturer: Switchcraft Inc. Win Source Part Number: 853914-12A Series: LITTEL-JAX® Features: Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030

Manufacturer: Switchcraft Inc.
Win Source Part Number: 853914-12A
Series: LITTEL-JAX®
Features: Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030

Buy Now Datasheet
Audio Connectors - SC1089-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1089-ND
Audio Connectors SC1089-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
12A
Audio & Video Connectors 12A
LITTEL JAX, RoHS

LITTEL JAX, RoHS

Buy Now
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. - 70214523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
70214523
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. 70214523
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F783 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F783
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F783
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12A 12A 434-12A 12A 853914-12A SC1089-ND 12A 70214523 39F783
Product Name 1/4" 2 Conductor Open Frame Jacks 1A 25V Electronic Connector Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Barrel - Barrel - Audio Connectors - 12A Audio Connectors Audio & Video Connectors Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Phone Jack Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Female / Jack Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data