Switchcraft, Inc. Circular Connector Assemblies 13282-18PG-326

Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1186-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1186-ND
Circular Connector Assemblies SC1186-ND
18 Position Circular Connector Plug, Male Pins Solder Cup

18 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 07J1841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
07J1841
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 07J1841
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1186-ND 07J1841
Product Name Circular Connector Assemblies Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug - FBS-SUB-9-WS-CO-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers