Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 188

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
188
1/4" Guitar Plug - Straight, Shielded Handle 188
1/4" Mono 2 Conductor Heavy Duty Cable Mount Plug - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Heavy Duty Cable Mount Plug - Nickel Finish
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC2784-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2784-ND
Audio Connectors SC2784-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
188
AC Power Plugs & Receptacles 188
HI POWER PHONE PLUG, RoHS

HI POWER PHONE PLUG, RoHS

Buy Now
connector, phone plug, 1/4 in, heavy duty, commercial, solder terminal, 2 cond - 70214342 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector, phone plug, 1/4 in, heavy duty, commercial, solder terminal, 2 cond
70214342
connector, phone plug, 1/4 in, heavy duty, commercial, solder terminal, 2 cond 70214342
connector, phone plug, 1/4 in, heavy duty, commercial, solder terminal, 2 cond

connector, phone plug, 1/4 in, heavy duty, commercial, solder terminal, 2 cond

Supplier's Site
Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall - 83F9090 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall
83F9090
Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall 83F9090
CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 188 188 SC2784-ND 188 70214342 83F9090
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio Connectors AC Power Plugs & Receptacles connector, phone plug, 1/4 in, heavy duty, commercial, solder terminal, 2 cond Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug
Geometry Straight
Termination Solder Cup
Unlock Full Specs
to access all available technical data