Switchcraft, Inc. Circular Connector Assemblies 16282-3PG-315

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3113-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3113-ND
Circular Connector Assemblies SC3113-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Cable Connector, Cable End; 20; Solder Cup; 3; Pin; 0.15 to 0.17 in. - 70025412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circular Cable Connector, Cable End; 20; Solder Cup; 3; Pin; 0.15 to 0.17 in.
70025412
Circular Cable Connector, Cable End; 20; Solder Cup; 3; Pin; 0.15 to 0.17 in. 70025412
Solder Cup Contacts, 0.530 in. Connector Diameter, Filed Installable Cable End Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Cable O.D. Range: 0.15"-0.17"

Solder Cup Contacts, 0.530 in. Connector Diameter, Filed Installable Cable End Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Cable O.D. Range: 0.15"-0.17"
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number SC3113-ND 70025412
Product Name Circular Connector Assemblies Circular Cable Connector, Cable End; 20; Solder Cup; 3; Pin; 0.15 to 0.17 in.
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data