Switchcraft, Inc. Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall 13182-7PG-326

Description
CABLE PLUG/#12 SOLDER .26 OD
Request a Quote Datasheet
Description
CABLE PLUG/#12 SOLDER .26 OD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CABLE PLUG/#12 SOLDER .26 OD

CABLE PLUG/#12 SOLDER .26 OD

Buy Now
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall - 66H6718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
66H6718
Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall 66H6718
CIRCULAR CONNECTOR PLUG, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 13182-7PG-326 66H6718
Product Name Circular Connector Plug, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-097-0236-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details