Switchcraft, Inc. Locking DIN Cable Mount 09CL4MX

Description
DIN Cable Mount Connector, Male plug with ground key-rib, 4 pins at 210° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, Male plug with ground key-rib, 4 pins at 210° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking DIN Cable Mount - 09CL4MX - Conxall Corporation
Villa Park, IL, USA
Locking DIN Cable Mount
09CL4MX
Locking DIN Cable Mount 09CL4MX
DIN Cable Mount Connector, Male plug with ground key-rib, 4 pins at 210° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

DIN Cable Mount Connector, Male plug with ground key-rib, 4 pins at 210°
Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Supplier's Site
Circular Connector Assemblies - SC1559-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1559-ND
Circular Connector Assemblies SC1559-ND
4 Position Circular Connector Plug, Male Pins Solder

4 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Plug; Straight Cord; 1000 Megohms (Min.); Molded Thermoplastic (Insert) - 70214259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Straight Cord; 1000 Megohms (Min.); Molded Thermoplastic (Insert)
70214259
Plug; Straight Cord; 1000 Megohms (Min.); Molded Thermoplastic (Insert) 70214259
Plug; Straight Cord; 1000 Megohms (Min.); Molded Thermoplastic (Insert)

Plug; Straight Cord; 1000 Megohms (Min.); Molded Thermoplastic (Insert)

Supplier's Site
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall - 89K7642 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
89K7642
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall 89K7642
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09CL4MX SC1559-ND 70214259 89K7642
Product Name Locking DIN Cable Mount Circular Connector Assemblies Plug; Straight Cord; 1000 Megohms (Min.); Molded Thermoplastic (Insert) Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data