Switchcraft, Inc. Circular Connector Assemblies 15182-7PG-331

Description
CABLE-CABLE PLUG/#12 SOLDER .3
Request a Quote Datasheet
Description
CABLE-CABLE PLUG/#12 SOLDER .3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CABLE-CABLE PLUG/#12 SOLDER .3

CABLE-CABLE PLUG/#12 SOLDER .3

Buy Now
Circular Connector Assemblies - SC2988-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2988-ND
Circular Connector Assemblies SC2988-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall - 72C9581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
72C9581
Circular Connector Receptacle, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall 72C9581
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 7 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15182-7PG-331 SC2988-ND 72C9581
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 12, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details