Conxall Corporation Circular Connector Assemblies 18982-6PG-522

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1445-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1445-ND
Circular Connector Assemblies SC1445-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall - 48T7422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall
48T7422
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall 48T7422
CIRCULAR CONNECTOR, PLUG, 6 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1445-ND 48T7422
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79103-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details