Switchcraft, Inc. 1/4" Right Angle 3 Conductor Plugs 237

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Right Angle 3 Conductor Plugs
237
1/4" Right Angle 3 Conductor Plugs 237
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Solder Contacts Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

1/4" Stereo 3 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Solder Contacts
Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
237
Audio & Video Connectors 237
FLAT PLUG, RoHS

FLAT PLUG, RoHS

Buy Now
Audio Connectors - 237-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
237-ND
Audio Connectors 237-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Cable Mount Male Flat Plug With Solder Contacts; No. Of Contacts Switchcraft/conxall
31AC4598
1/4" Stereo Cable Mount Male Flat Plug With Solder Contacts; No. Of Contacts Switchcraft/conxall 31AC4598
1/4" Stereo Cable Mount Male Flat Plug with Solder Contacts; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

1/4" Stereo Cable Mount Male Flat Plug with Solder Contacts; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Phone; 3; Solder; 0.206; Nickel-Plated Copper Alloy - 70214239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 3; Solder; 0.206; Nickel-Plated Copper Alloy
70214239
Plug, Phone; 3; Solder; 0.206; Nickel-Plated Copper Alloy 70214239
3 Conductor, 0.206 in. Cable Outer Dia., Nickel-Plated Copper Alloy Body, Flat Plug Phone Plugs 0.206" (6.35 mm) phone plugs have flat, space-savings handles.

3 Conductor, 0.206 in. Cable Outer Dia., Nickel-Plated Copper Alloy Body, Flat Plug Phone Plugs
0.206" (6.35 mm) phone plugs have flat, space-savings handles.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 237 237 237 237-ND 31AC4598 70214239
Product Name 1/4" Right Angle 3 Conductor Plugs Audio & Video Connectors Audio Connectors 1/4" Stereo Cable Mount Male Flat Plug With Solder Contacts; No. Of Contacts Switchcraft/conxall Plug, Phone; 3; Solder; 0.206; Nickel-Plated Copper Alloy
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details