Conxall Corporation Circular Connector Assemblies 16980-5PG-522

Description
CBL CONNCTR KIT #26 PIN MC
Request a Quote Datasheet
Description
CBL CONNCTR KIT #26 PIN MC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 16980-5PG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CBL CONNCTR KIT #26 PIN MC

CBL CONNCTR KIT #26 PIN MC

Buy Now
Circular Connector Assemblies - SC1421-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1421-ND
Circular Connector Assemblies SC1421-ND
5 Position Circular Connector Plug, Male Pins Crimp

5 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall - 32T4284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall
32T4284
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall 32T4284
CIRCULAR CONNECTOR, PLUG, 5 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16980-5PG-522 SC1421-ND 32T4284
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Module connector - MS6-9-AMV - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details