Switchcraft, Inc. 1/4" Guitar Plug - Silent 181

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Silent
181
1/4" Guitar Plug - Silent 181
1/4" Mono 2 Conductor Cable Mount Silent Plug - Compression Sealed Nut stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly insures plug quality. Utilizes cables up to .25 inch diameter (parallel or shielded cable). U.S. Patent No. 2,664,475.

1/4" Mono 2 Conductor Cable Mount Silent Plug - Compression Sealed Nut
stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly insures plug quality. Utilizes cables up to .25 inch diameter (parallel or shielded cable). U.S. Patent No. 2,664,475.

Supplier's Site
Audio Connectors - 181-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
181-ND
Audio Connectors 181-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
181
Audio & Video Connectors 181
SILENT PLUG, RoHS

SILENT PLUG, RoHS

Buy Now
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Silent Plug With Compression Sealed Nut; No. Of Contacts Switchcraft/conxall
31AC4532
1/4" Mono Cable Mount Silent Plug With Compression Sealed Nut; No. Of Contacts Switchcraft/conxall 31AC4532
1/4" Mono Cable Mount Silent Plug with Compression Sealed Nut; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body RoHS Compliant: Yes

1/4" Mono Cable Mount Silent Plug with Compression Sealed Nut; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 181 181 181-ND 181 31AC4532
Product Name 1/4" Guitar Plug - Silent Audio Connectors Audio & Video Connectors 1/4" Mono Cable Mount Silent Plug With Compression Sealed Nut; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details