Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 170

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
170
1/4" Guitar Plug - Straight, Shielded Handle 170
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle, Compression Sealed Nut - Screw Terminals 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle, Compression Sealed Nut - Screw Terminals
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC1063-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1063-ND
Audio Connectors SC1063-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
170
Audio & Video Connectors 170
PHONE PLUG, RoHS

PHONE PLUG, RoHS

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 22F275 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
22F275
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 22F275
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170 170 SC1063-ND 170 22F275
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio Connectors Audio & Video Connectors Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details