Switchcraft, Inc. Circular Connector Assemblies 13282-18PG-321

Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2135-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2135-ND
Circular Connector Assemblies SC2135-ND
18 Position Circular Connector Plug, Male Pins Solder Cup

18 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connectors - 13282-18PG-321 - 848304-13282-18PG-321 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 13282-18PG-321
848304-13282-18PG-321
Circular Connectors - 13282-18PG-321 848304-13282-18PG-321
Manufacturer: Conxall/Switchcraft Win Source Part Number: 848304-13282-18PG-32 1 Series: Maxi-Con-X® Features: Position Circular Connector Package: Bulk Family Name: 13282-18P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 13282-18PG-321-ND, SC2135

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 848304-13282-18PG-321
Series: Maxi-Con-X®
Features: Position Circular Connector
Package: Bulk
Family Name: 13282-18P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 13282-18PG-321-ND, SC2135

Buy Now Datasheet
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 89F4212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
89F4212
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 89F4212
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2135-ND 848304-13282-18PG-321 89F4212
Product Name Circular Connector Assemblies Circular Connectors - 13282-18PG-321 Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details