Switchcraft, Inc. Circular Connector Assemblies 16282-3SG-311

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1205-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1205-ND
Circular Connector Assemblies SC1205-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 7335533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7335533
Industrial Circular Connectors 7335533
Switchcraft 16282-3SG-311

Switchcraft 16282-3SG-311

Supplier's Site
Circular Connector Receptacle Size 20, 3 Position Cable; Product Range Switchcraft/conxall - 93F7304 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 3 Position Cable; Product Range Switchcraft/conxall
93F7304
Circular Connector Receptacle Size 20, 3 Position Cable; Product Range Switchcraft/conxall 93F7304
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 3 POSITION CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 3 POSITION CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1205-ND 7335533 93F7304
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector Receptacle Size 20, 3 Position Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details