Conxall Corporation Circular Connector Assemblies 17980-6SG-300

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1408-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1408-ND
Circular Connector Assemblies SC1408-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall - 32T4338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall
32T4338
Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall 32T4338
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1408-ND 32T4338
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details