Switchcraft, Inc. 1/4" Guitar Plug - Straight, Plastic Handle 240

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Plastic Handle
240
1/4" Guitar Plug - Straight, Plastic Handle 240
1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC1070-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1070-ND
Audio Connectors SC1070-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"

Buy Now Datasheet
Audio & Video Connectors - 240 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
240
Audio & Video Connectors 240
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 240 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
240
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 240
LITTEL PLUG

LITTEL PLUG

Buy Now
No. Of Contacts Switchcraft/conxall - 31AC4604 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC4604
No. Of Contacts Switchcraft/conxall 31AC4604
No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated - 70214533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated
70214533
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated 70214533
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site
Phone Connectors 2 COND 1/4
Hong Kong, China
Phone Connectors 2 COND 1/4" BLACK
787-240
Phone Connectors 2 COND 1/4" BLACK 787-240
Phone Connectors 2 COND 1/4" BLACK

Phone Connectors 2 COND 1/4" BLACK

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 240 240 SC1070-ND 240 240 31AC4604 70214533 787-240
Product Name 1/4" Guitar Plug - Straight, Plastic Handle Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks No. Of Contacts Switchcraft/conxall Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated Phone Connectors 2 COND 1/4" BLACK
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Socket, solder terminal, screened, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.2200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details