Switchcraft, Inc. 1/4" Guitar Plug - Silent 182

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Silent
182
1/4" Guitar Plug - Silent 182
1/4" Mono 2 Conductor Cable Mount Silent Plug - Screw Terminals stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly insures plug quality. Utilizes cables up to .25 inch diameter (parallel or shielded cable). U.S. Patent No. 2,664,475.

1/4" Mono 2 Conductor Cable Mount Silent Plug - Screw Terminals
stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly insures plug quality. Utilizes cables up to .25 inch diameter (parallel or shielded cable). U.S. Patent No. 2,664,475.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
182
Audio & Video Connectors 182
SILENT PLUG, RoHS

SILENT PLUG, RoHS

Buy Now
Audio Connectors - 182-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
182-ND
Audio Connectors 182-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Silent Plug With Screw Terminals; No. Of Contacts Switchcraft/conxall
31AC4534
1/4" Mono Cable Mount Silent Plug With Screw Terminals; No. Of Contacts Switchcraft/conxall 31AC4534
1/4" Mono Cable Mount Silent Plug with Screw Terminals; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Cable Mount Silent Plug with Screw Terminals; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 182 182 182 182-ND 31AC4534
Product Name 1/4" Guitar Plug - Silent Audio & Video Connectors Audio Connectors 1/4" Mono Cable Mount Silent Plug With Screw Terminals; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data