Switchcraft, Inc. Circular Connector Assemblies 14280-18SG-300

Description
18 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 14280-18SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
14280-18SG-300-ND
Circular Connector Assemblies 14280-18SG-300-ND
18 Position Circular Connector Receptacle, Female Sockets Crimp

18 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 20 18 Position Panel; Product Range Switchcraft/conxall - 89F4218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20 18 Position Panel; Product Range Switchcraft/conxall
89F4218
Circular Connector Receptacle Size 20 18 Position Panel; Product Range Switchcraft/conxall 89F4218
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 18 POSITION PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20 18 POSITION PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 14280-18SG-300-ND 89F4218
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20 18 Position Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details