Switchcraft, Inc. 1/4" Guitar Plug - Straight, Plastic Handle 250

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Plastic Handle
250
1/4" Guitar Plug - Straight, Plastic Handle 250
1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Solder Lug & Cable Clamp
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-250
Electronic Connector 434-250
2-Pos 1/4" Phone Plug, Straight, Solder, Cable Mount, Male Product overview: 250 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-250 can be used for catalog matching and distributor lookup.

2-Pos 1/4" Phone Plug, Straight, Solder, Cable Mount, Male Product overview: 250 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - SC1072-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1072-ND
Audio Connectors SC1072-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 250 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
250
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 250
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
250
Audio & Video Connectors 250
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
CONN PLUG MONO 6.35MM 2COND - 787-250 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG MONO 6.35MM 2COND
787-250
CONN PLUG MONO 6.35MM 2COND 787-250
CONN PLUG MONO 6.35MM 2COND

CONN PLUG MONO 6.35MM 2COND

Supplier's Site
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy - 70214534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy
70214534
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy 70214534
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39F763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39F763
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39F763
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250 250 434-250 SC1072-ND 250 250 787-250 70214534 39F763
Product Name 1/4" Guitar Plug - Straight, Plastic Handle Electronic Connector Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio & Video Connectors CONN PLUG MONO 6.35MM 2COND Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details