Switchcraft, Inc. 1/4" Guitar End Pin Jacks 152B

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar End Pin Jacks
152B
1/4" Guitar End Pin Jacks 152B
1/4" Stereo 3 Conductor Thick Panel Mount Jack w/Cable Clamp, Brass Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

1/4" Stereo 3 Conductor Thick Panel Mount Jack w/Cable Clamp, Brass Finish
2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

Supplier's Site
Audio Connectors - SC1035-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1035-ND
Audio Connectors SC1035-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
434-152B
Electronic Connector 434-152B
Conn 1/4" Phone Jack F 3 POS Solder ST Panel Mount 3 Terminal 1 Port Product overview: 152B from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-152B can be used for catalog matching and distributor lookup.

Conn 1/4" Phone Jack F 3 POS Solder ST Panel Mount 3 Terminal 1 Port Product overview: 152B from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-152B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Audio Connectors - 152B - 933104-152B - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 152B
933104-152B
Barrel - Barrel - Audio Connectors - 152B 933104-152B
Manufacturer: Switchcraft Inc. Win Source Part Number: 933104-152B Series: E Features: 6.35mm (0.250", 1/4") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s) Package: Bulk Mounting: Panel Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030

Manufacturer: Switchcraft Inc.
Win Source Part Number: 933104-152B
Series: E
Features: 6.35mm (0.250", 1/4") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)
Package: Bulk
Mounting: Panel Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 152B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
152B
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 152B
THICK PANEL JAX

THICK PANEL JAX

Buy Now
Jack Plugs & Sockets - 7051484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
7051484
Jack Plugs & Sockets 7051484
Switchcraft 152B Jack Connector

Switchcraft 152B Jack Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
152B
Audio & Video Connectors 152B
THICK PANEL JAX, RoHS

THICK PANEL JAX, RoHS

Buy Now
No. Of Contacts Switchcraft/conxall - 31AC4507 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC4507
No. Of Contacts Switchcraft/conxall 31AC4507
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jack, Phone; Panel; 3; Nickel Plated Copper Alloy; 0.469 in. - 70214531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel; 3; Nickel Plated Copper Alloy; 0.469 in.
70214531
Jack, Phone; Panel; 3; Nickel Plated Copper Alloy; 0.469 in. 70214531
Body Nickel Plated Copper Alloy, Hole Diameter 0.469 in., Think Panel Phone Jack Brass, nickel-plated phone jacks with long bushing. Mounts in 0.469" (11.91 mm) dia. hole in panels up to 1.25" (31.75 mm) thick. Solder lug terminals.

Body Nickel Plated Copper Alloy, Hole Diameter 0.469 in., Think Panel Phone Jack
Brass, nickel-plated phone jacks with long bushing. Mounts in 0.469" (11.91 mm) dia. hole in panels up to 1.25" (31.75 mm) thick. Solder lug terminals.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 152B 152B SC1035-ND 434-152B 933104-152B 152B 7051484 152B 31AC4507 70214531
Product Name 1/4" Guitar End Pin Jacks Audio Connectors Electronic Connector Barrel - Barrel - Audio Connectors - 152B Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Jack Plugs & Sockets Audio & Video Connectors No. Of Contacts Switchcraft/conxall Jack, Phone; Panel; 3; Nickel Plated Copper Alloy; 0.469 in.
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video
Gender Female / Jack Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details