Switchcraft, Inc. Industrial Circular Connectors 16282-2PG-311

Description
Switchcraft 16282-2PG-311
Request a Quote Datasheet
Description
Switchcraft 16282-2PG-311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7335527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7335527
Industrial Circular Connectors 7335527
Switchcraft 16282-2PG-311

Switchcraft 16282-2PG-311

Supplier's Site
Circular Connectors - 16282-2PG-311 - 1094684-16282-2PG-311 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 16282-2PG-311
1094684-16282-2PG-311
Circular Connectors - 16282-2PG-311 1094684-16282-2PG-311
Manufacturer: Conxall/Switchcraft Win Source Part Number: 1094684-16282-2PG-31 1 Packaging: Bulk Number of Positions: 2 Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Voltage Rating: 600VAC/DC Current Rating: 7.5A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Thermoplastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1094684-16282-2PG-311
Packaging: Bulk
Number of Positions: 2
Features: Backshell
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Voltage Rating: 600VAC/DC
Current Rating: 7.5A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Thermoplastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circular Connector Assemblies - SC1202-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1202-ND
Circular Connector Assemblies SC1202-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall - 93F7303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall
93F7303
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall 93F7303
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7335527 1094684-16282-2PG-311 SC1202-ND 93F7303
Product Name Industrial Circular Connectors Circular Connectors - 16282-2PG-311 Circular Connector Assemblies Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder Solder Cup
Mounting Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details