Switchcraft, Inc. DIN Cable Mount 05BL5MX

Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 05BL5MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
05BL5MX
DIN Cable Mount 05BL5MX
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 180°
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Connectors Circular, Industrial, DIN Style - 05BL5MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
05BL5MX
Connectors Circular, Industrial, DIN Style 05BL5MX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Circular Connector Assemblies - SC1547-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1547-ND
Circular Connector Assemblies SC1547-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
5 PIN DIN MAL CORD PLUG, RoHS

5 PIN DIN MAL CORD PLUG, RoHS

Buy Now
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 80K6423 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
80K6423
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 80K6423
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
Straight Cord Plug (Extended Barrel) 5 pins @ 180 degrees ROHS compliant - 70214221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Straight Cord Plug (Extended Barrel) 5 pins @ 180 degrees ROHS compliant
70214221
Straight Cord Plug (Extended Barrel) 5 pins @ 180 degrees ROHS compliant 70214221
Straight Cord Plug (Extended Barrel) 5 pins @ 180 degrees ROHS compliant

Straight Cord Plug (Extended Barrel) 5 pins @ 180 degrees ROHS compliant

Supplier's Site

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05BL5MX 05BL5MX SC1547-ND 05BL5MX 80K6423 70214221
Product Name DIN Cable Mount Connectors Circular, Industrial, DIN Style Circular Connector Assemblies Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall Straight Cord Plug (Extended Barrel) 5 pins @ 180 degrees ROHS compliant
Connector Type Audio / Video Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2799.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers