Switchcraft, Inc. Circular Connector Assemblies 13382-10SG-331

Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2907-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2907-ND
Circular Connector Assemblies SC2907-ND
10 Position Circular Connector Plug, Female Sockets Solder Cup

10 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall - 93B1797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall
93B1797
Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall 93B1797
CIRCULAR CONNECTOR PLUG SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2907-ND 93B1797
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details