1/4" Mono 2 Conductor Jack w/Nut & Washer, Isolated Break Circuit
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
LITTEL JAX
Phone Connectors 2 CONDUCTOR 1/4"
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 13E | 13E | SC1093-ND | 13E | 787-13E | 39F699 |
| Product Name | 1/4" 2 Conductor Open Frame Jacks | Audio & Video Connectors | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Phone Connectors 2 CONDUCTOR 1/4" | Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Phone Jack | Phone Jack / Plug | Audio / Video; Phone Jack / Plug | ||
| Category | Audio / Video | |||||
| Gender | Female / Jack | Female / Jack | ||||
| Mounting | Panel Mount, Through Hole | Cable, Chassis, Chassis Mount, Panel, Through Hole | Panel Mount |