Conxall Corporation Circular Connector Assemblies 17980-7PG-300

Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1409-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1409-ND
Circular Connector Assemblies SC1409-ND
7 Position Circular Connector Receptacle, Male Pins Crimp

7 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall - 32T4339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall
32T4339
Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall 32T4339
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1409-ND 32T4339
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details