Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 184

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
184
1/4" Guitar Plug - Straight, Shielded Handle 184
1/4" Mono 2 Conductor Cable Mount Silent Plug - Solder Lugs, Large .380" Hole 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Silent Plug - Solder Lugs, Large .380" Hole
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio & Video Connectors - 184 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
184
Audio & Video Connectors 184
PHONE PLUG, RoHS

PHONE PLUG, RoHS

Buy Now
Audio Connectors - 184-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
184-ND
Audio Connectors 184-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Plug For Large Cables - 0.380" Cable Entry; No. Of Contacts Switchcraft/conxall
31AC4535
1/4" Mono Cable Mount Plug For Large Cables - 0.380" Cable Entry; No. Of Contacts Switchcraft/conxall 31AC4535
1/4" Mono Cable Mount Plug for Large Cables - 0.380" Cable Entry; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

1/4" Mono Cable Mount Plug for Large Cables - 0.380" Cable Entry; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 184 184 184 184-ND 31AC4535
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio & Video Connectors Audio Connectors 1/4" Mono Cable Mount Plug For Large Cables - 0.380" Cable Entry; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers