The Circular Connector Plug, Size 20, 3 Position, Cable (Part No. 93F7305) is designed for applications requiring reliable electrical connections. It has a current rating of 3.0 to 7.5A and operates at a voltage of 600V. The connector accommodates conductor sizes ranging from 20 to 24 AWG and features a configuration of 3 #20 contacts. Constructed with durable materials, the connector body is made of nylon, and the contacts are brass with a gold over nickel plating. It includes a non-removable snap lock backshell and is certified by CSA and UL for safety and performance. The operating temperature range is from -40°C to +75°C, with a storage temperature rating of -40°C to +115°C. The connector is designed to withstand a minimum of 300 mate/unmate cycles without failure and meets NEMA 6P standards when mated, ensuring it is suitable for harsh environments. Engineers looking for a robust and reliable circular connector for cable applications may find this product meets their requirements.
Connectors Circular, Industrial - Plastic
3 Position Circular Connector Plug, Male Pins Solder Cup
Circular Cable connector, Micro-Con Cable End, 20, Solder Cup, 3 Contacts
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 16282-3PG-311 | SC1204-ND | 70025377 | 93F7305 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Circular Cable connector, Micro-Con Cable End, 20, Solder Cup, 3 Contacts | Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | ||
| Geometry | Straight |