Switchcraft, Inc. DIN Cable Mount 12GM6MX

Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 6 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 6 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 12GM6MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
12GM6MX
DIN Cable Mount 12GM6MX
DIN Cable Mount Connector, male cord plug with shielded barrel, 6 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with shielded barrel, 6 pins at 240°, Gray body and strain relief
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1601-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1601-ND
Circular Connector Assemblies SC1601-ND
6 Position Circular Connector Plug, Male Pins Solder

6 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall - 97M3724 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall
97M3724
Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall 97M3724
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Plug; 6; Male; Plastic - 70214334 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 6; Male; Plastic
70214334
DIN Plug; Plug; 6; Male; Plastic 70214334
DIN Plug; Plug; 6; Male; Plastic

DIN Plug; Plug; 6; Male; Plastic

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12GM6MX SC1601-ND 97M3724 70214334
Product Name DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 6 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Plug; 6; Male; Plastic
Connector Type Audio / Video Circular / Cylindrical Connectors DIN Connector
Unlock Full Specs
to access all available technical data