Switchcraft, Inc. Circular Connector Assemblies 16280-2SG-315

Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote
Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial Circular Plug, 2Pos, Cable (part number 28C0151) is part of the MICRO-CON-X® series, designed for field-installable applications. It features a cable mount plug configuration with two contacts, utilizing crimp socket contact type. The connector is rated for a voltage of 600V and a current range of 3.0 to 7.5A, accommodating conductor sizes from 20 to 24 AWG. Constructed with a nylon body and brass contacts plated with gold over nickel, this connector is UL Recognized and CSA Certified, ensuring compliance with safety standards. It is designed for durability, capable of withstanding a minimum of 300 mate/unmate cycles without failure. The environmental specifications include a temperature rating from -40°C to +115°C and a corrosion resistance of 300 hours in salt spray tests. The connector also features a weathertight design, suitable for NEMA 6P and IEC IP67 ratings, making it appropriate for harsh environments. The coupling style is bayonet, providing secure connections. This product is ideal for applications requiring reliable and robust connectivity in industrial settings.

Datasheet Summary
Powered by GS/AI

The Industrial Circular Plug, 2Pos, Cable (part number 28C0151) is part of the MICRO-CON-X® series, designed for field-installable applications. It features a cable mount plug configuration with two contacts, utilizing crimp socket contact type. The connector is rated for a voltage of 600V and a current range of 3.0 to 7.5A, accommodating conductor sizes from 20 to 24 AWG. Constructed with a nylon body and brass contacts plated with gold over nickel, this connector is UL Recognized and CSA Certified, ensuring compliance with safety standards. It is designed for durability, capable of withstanding a minimum of 300 mate/unmate cycles without failure. The environmental specifications include a temperature rating from -40°C to +115°C and a corrosion resistance of 300 hours in salt spray tests. The connector also features a weathertight design, suitable for NEMA 6P and IEC IP67 ratings, making it appropriate for harsh environments. The coupling style is bayonet, providing secure connections. This product is ideal for applications requiring reliable and robust connectivity in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1923-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1923-ND
Circular Connector Assemblies SC1923-ND
2 Position Circular Connector Plug, Female Sockets Crimp

2 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 28C0151 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
28C0151
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 28C0151
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:MICRO-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:MICRO-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1923-ND 28C0151
Product Name Circular Connector Assemblies Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details