Switchcraft, Inc. Circular Connector Assemblies 13282-18SG-331

Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2898-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2898-ND
Circular Connector Assemblies SC2898-ND
18 Position Circular Connector Plug, Female Sockets Solder Cup

18 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 94C2776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
94C2776
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 94C2776
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2898-ND 94C2776
Product Name Circular Connector Assemblies Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details