Switchcraft, Inc. 1/4" Guitar End Pin Jacks 155

Description
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Black Satin Chrome Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.
Request a Quote Datasheet
Description
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Black Satin Chrome Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Guitar End Pin Jacks
155
1/4" Guitar End Pin Jacks 155
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Black Satin Chrome Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Black Satin Chrome Finish
2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
155
Audio & Video Connectors 155
THICK PANEL JAX, RoHS

THICK PANEL JAX, RoHS

Buy Now
Audio Connectors - 155-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
155-ND
Audio Connectors 155-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Thick Panel Mount Jack Female Black Satin Finish; No. Of Contacts Switchcraft/conxall
31AC7674
1/4" Mono Thick Panel Mount Jack Female Black Satin Finish; No. Of Contacts Switchcraft/conxall 31AC7674
1/4" Mono Thick Panel Mount Jack Female Black Satin Finish; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Thick Panel Mount Jack Female Black Satin Finish; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 155 155 155-ND 31AC7674
Product Name 1/4" Guitar End Pin Jacks Audio & Video Connectors Audio Connectors 1/4" Mono Thick Panel Mount Jack Female Black Satin Finish; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details