Switchcraft, Inc. 1/4" Female Cable Mount Jack 120

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
120
1/4" Female Cable Mount Jack 120
2- Conductor, Shielded handle; screw terminals Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

2- Conductor, Shielded handle; screw terminals
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Audio Connectors - SC1037-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1037-ND
Audio Connectors SC1037-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Screw"

Buy Now Datasheet
Audio & Video Connectors - 120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
120
Audio & Video Connectors 120
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy - 70214528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy
70214528
Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy 70214528
Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack
Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120 120 SC1037-ND 120 70214528
Product Name 1/4" Female Cable Mount Jack Audio Connectors Audio & Video Connectors Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details