Switchcraft, Inc. Circular Connector Assemblies 14282-20PG-300

Description
20 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
20 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2919-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2919-ND
Circular Connector Assemblies SC2919-ND
20 Position Circular Connector Receptacle, Male Pins Solder Cup

20 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 14282-20PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG #20 SOLDER

PANEL PLUG #20 SOLDER

Buy Now
Circular Connector Plug Size 20, 20 Position, Panel; Product Range Switchcraft/conxall - 92B8784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 20 Position, Panel; Product Range Switchcraft/conxall
92B8784
Circular Connector Plug Size 20, 20 Position, Panel; Product Range Switchcraft/conxall 92B8784
CIRCULAR CONNECTOR PLUG SIZE 20, 20 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 20 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2919-ND 14282-20PG-300 92B8784
Product Name Circular Connector Assemblies Circular Connector Plug Size 20, 20 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-ECA.2B.326.CLN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details