Conxall Corporation Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| 1.5RU mounting rack for up to five 1625 patchbays StudioPatch® Series Bantam/TT Patchbays utilize Switchcraft’s EZ Norm technology, allowing the signal flow of each channel to be instantly modified from... | |
| 1.5RU, 1X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1.5RU, 1X32 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1.5RU, 1X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1.5RU, 1X34 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1.5RU, 2X32 MidSize Empty Panel, Tie Bar Included MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1.5RU, 2X32 MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1.5RU, 2X32 MidSize Video Patchbay, Non-Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1.5RU, 2X32 MidSize Video Patchbay, Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1.5RU, 2X32 MidSize Video Patchbay, Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1.5RU, 2X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1.5RU, 2X32 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1.5RU, 2X34 MidSize Empty Panel, Tie Bar Included MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1.5RU, 2X34 MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1.5RU, 2X34 MidSize Video Patchbay, Non-Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1.5RU, 2X34 MidSize Video Patchbay, Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1.5RU, 2X34 MidSize Video Patchbay, Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1.5RU, 2X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1.5RU, 2X34 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1RU, 1X12 HPC Empty Panel The HPC Series Loudspeaker Patchbays features a 19” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250” Faston terminals or 0.187” Faston terminals. | |
| 1RU, 1X12 HPC Panel w/.187 Faston Terminals on the Connectors The HPC Series Loudspeaker Patchbays features a 19” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250” Faston... | |
| 1RU, 1X12 HPC Panel w/.250 Faston Terminals on the Connectors The HPC Series Loudspeaker Patchbays features a 19” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250” Faston... | |
| 1RU, 1X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1RU, 1X32 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1RU, 1X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1RU, 1X34 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1RU, 2X10 RGB MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X10 RGB MidSize Video Patchbay, Non-Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component video signals... | |
| 1RU, 2X10 RGB MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X10 RGB MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component video signals... | |
| 1RU, 2X24 Standard "HD" 3Ghz Video Bay, Non-Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 1RU, 2X24 Standard "HD" 3Ghz Video Bay, Non-Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 1RU, 2X24 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 1RU, 2X24 Standard "HD" 3Ghz Video Bay, Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 1RU, 2X26 Standard "HD" 3Ghz Video Bay, Non-Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 1RU, 2X26 Standard "HD" 3Ghz Video Bay, Non-Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 1RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 1RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 1RU, 2X32 MidSize Empty Panel, Tie Bar Not Included MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75... | |
| 1RU, 2X32 MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1RU, 2X32 MidSize Video Patchbay, Non-Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1RU, 2X32 MidSize Video Patchbay, Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1RU, 2X32 MidSize Video Patchbay, Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1RU, 2X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1RU, 2X32 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1RU, 2X34 MidSize Empty Panel, Tie Bar Not Included MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75... | |
| 1RU, 2X34 MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1RU, 2X34 MidSize Video Patchbay, Non-Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1RU, 2X34 MidSize Video Patchbay, Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 1RU, 2X34 MidSize Video Patchbay, Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 1RU, 2X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 1RU, 2X34 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 1RU, 2X48 Bantam TT Bay, Solder Terminals - Full Normals Brought Out Our number one selling TT Patchbay. Multiple normalling configurations, pre-tinned and offset solder lugs, cable tie bar, changeable... | |
| 1RU, 2X48 Bantam TT Bay, Solder Terminals - Half Normalled Our number one selling TT Patchbay. Multiple normalling configurations, pre-tinned and offset solder lugs, cable tie bar, changeable designation strips,... | |
| 1RU, 2X48 Bantam TT Bay, Solder Terminals - No Normals Our number one selling TT Patchbay. Multiple normalling configurations, pre-tinned and offset solder lugs, cable tie bar, changeable designation strips,... | |
| 1RU, 2X48 Bantam TT, 120 Pin EDAC, Mono Spaced, Normals Brought Out The TT96EDAC Bantam/TT Series offers the convenience of EDAC® connectors on the back of the panel for easy... | |
| 1RU, 2X48 Bantam TT, 90 Pin EDAC, Mono Spaced, Normals Strapped The TT96EDAC Bantam/TT Series offers the convenience of EDAC® connectors on the back of the panel for easy installation. | |
| 1RU, 2X5 RGBHV MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X5 RGBHV MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X5 RGBHV MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component video signals... | |
| 1RU, 2X6 RGBHV MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X6 RGBHV MidSize Video Patchbay, Non-Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component video signals... | |
| 1RU, 2X6 RGBHV MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X6 RGBHV MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component video signals... | |
| 1RU, 2X8 RGBHV MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X8 RGBHV MidSize Video Patchbay, Non-Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component video signals... | |
| 1RU, 2X8 RGBHV MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component... | |
| 1RU, 2X8 RGBHV MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 1X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 2RU, 1X32 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 2RU, 1X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 2RU, 1X34 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 2RU, 2X10 RGB MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X10 RGB MidSize Video Patchbay, Non-Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 2X10 RGB MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X10 RGB MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGB series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 2X12 HPC Empty Panel The HPC Series Loudspeaker Patchbays features a 19” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250” Faston terminals or 0.187” Faston terminals. | |
| 2RU, 2X12 HPC Panel w/.187 Faston Terminals on the Connectors The HPC Series Loudspeaker Patchbays features a 19” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250” Faston... | |
| 2RU, 2X12 HPC Panel w/.250 Faston Terminals on the Connectors The HPC Series Loudspeaker Patchbays features a 19” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250” Faston... | |
| 2RU, 2X24 Standard "HD" 3Ghz Video Bay, Non-Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 2RU, 2X24 Standard "HD" 3Ghz Video Bay, Non-Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 2RU, 2X24 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 2RU, 2X24 Standard "HD" 3Ghz Video Bay, Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 2RU, 2X26 Standard "HD" 3Ghz Video Bay, Non-Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 2RU, 2X26 Standard "HD" 3Ghz Video Bay, Non-Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 2RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in... | |
| 2RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / Non-Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led... | |
| 2RU, 2X32 MidSize Empty Panel, Tie Bar Included MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 2RU, 2X32 MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 2RU, 2X32 MidSize Video Patchbay, Non-Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 2RU, 2X32 MidSize Video Patchbay, Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 2RU, 2X32 MidSize Video Patchbay, Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 2RU, 2X32 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 2RU, 2X34 MidSize Empty Panel, Tie Bar Included MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 2RU, 2X34 MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and... | |
| 2RU, 2X34 MidSize Video Patchbay, Non-Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 2RU, 2X34 MidSize Video Patchbay, Normalled / Non-Terminated MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm... | |
| 2RU, 2X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single... | |
| 2RU, 2X34 MidSize Video Patchbay, Single Jacks, Non-Terminated MVP34DK / MVP34SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks... | |
| 2RU, 2X5 RGBHV MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X5 RGBHV MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X5 RGBHV MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 2X6 RGBHV MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X6 RGBHV MidSize Video Patchbay, Non-Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 2X6 RGBHV MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X6 RGBHV MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBHV series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 2X8 RGBHV MidSize Video Patchbay, Non-Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X8 RGBHV MidSize Video Patchbay, Non-Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 2X8 RGBHV MidSize Video Patchbay, Normalled / 75 Ohm Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component... | |
| 2RU, 2X8 RGBHV MidSize Video Patchbay, Normalled / Non-Terminated Like our standard MidSize Series video patchbays, the grouped RGBS series offer outstanding performance in high-density panels. When component video signals... | |
| 2RU, 3X32 MidSize Video Patchbay, 1x32 Single Jacks, 75 Ohm Terminated & 2x32 Dual Jacks, Non-Normalled / 75 Ohm Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up... | |
| 2RU, 3X32 MidSize Video Patchbay, 1x32 Single Jacks, 75 Ohm Terminated & 2x32 Dual Jacks, Normalled / 75 Ohm Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up... | |
| 2RU, 3X32 MidSize Video Patchbay, 1x32 Single Jacks, 75 Ohm Terminated & 2x32 Single Jacks, Non-Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and... | |
| 2RU, 3X32 MidSize Video Patchbay, Front Panel Only MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and provide a monitoring circuit. They are available in... | |
| 2RU, 3X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and provide a monitoring circuit. They are... | |
| 2RU, 3X34 MidSize Video Patchbay, 1x34 Single Jacks, 75 Ohm Terminated & 2x34 Dual Jacks, Non-Normalled / 75 Ohm Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up... | |
| 2RU, 3X34 MidSize Video Patchbay, 1x34 Single Jacks, 75 Ohm Terminated & 2x34 Dual Jacks, Normalled / 75 Ohm Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up... | |
| 2RU, 3X34 MidSize Video Patchbay, 1x34 Single Jacks, 75 Ohm Terminated & 2x34 Single Jacks, Non-Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and... | |
| 2RU, 3X34 MidSize Video Patchbay, Front Panel Only MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and provide a monitoring circuit. They are available in... | |
| 2RU, 3X34 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and provide a monitoring circuit. They are... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tie Bar - Full Normals Out Originally... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tie Bar - Half Normalled Originally designed... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tie Bar - Non-Normalled Originally designed to... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tie Bar - Normals Strapped Originally designed... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tie Bar - Full Normals Out Originally... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tie Bar - Half Normalled Originally designed... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tie Bar - Non-Normalled Originally designed to... | |
| 48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tie Bar - Normals Strapped Originally designed... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Full Normals Brought Out All the high... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Half Normalled All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Non-Normalled All the high quality features of... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Normals Strapped All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Full Normals Brought Out All the high... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Half Normals All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Non-Normals All the high quality features of... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 1RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Normals Strapped All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Full Normals Brought Out All the high... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Half Normals All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Non-Normalled All the high quality features of... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Normals Strapped All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Full Normals Brought Out All the high... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Half Normals All the high quality features... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Non-Normals All the high quality features of... | |
| 48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray 2RU, 2X26 1/4" Longframe Solder Bay w/Cable Tray - Normals Strapped All the high quality features... | |
| 48 Point 1/4" Long Frame Front Access Audio Patchbays with PPT Punchdown I/O 1RU, Front Access Bay, 2X24 Longframe Normals Strapped The Front Access Series offers the end user the... | |
| 48 Point 1/4" Long Frame Front Access Audio Patchbays with PPT Punchdown I/O 1RU, Front Access Bay, 2X24 Longframe w/Normals Out The Front Access Series offers the end user the... | |
| 48 Point Fully Enclosed 1/4" Long Frame Patchbays with PPT Punchdown I/O 1RU, 2X24 Longframe Bay with IDC Rear Panel - Normals Out The MTP48K Patchbay Series is a fully... | |
| 48 Point Fully Enclosed 1/4" Long Frame Patchbays with PPT Punchdown I/O 1RU, 2X24 Longframe Bay with IDC Rear Panel - Normals Strapped The MTP48K Patchbay Series is a fully... | |
| 48 Point Fully Enclosed 1/4" Long Frame Patchbays with PPT Punchdown I/O 2RU, 2X24 Longframe Bay with IDC Rear Panel - Normals Out The MTP48K Patchbay Series is a fully... | |
| 48 Point Fully Enclosed 1/4" Long Frame Patchbays with PPT Punchdown I/O 2RU, 2X24 Longframe Bay with IDC Rear Panel - Normals Strapped The MTP48K Patchbay Series is a fully... | |
| 48 Point Fully Enclosed 1/4" Long Frame Patchbays with PPT Punchdown I/O 2RU, 2X24 Longframe Bay with IDC Rear Panel - Sleeve Normals Out The MTP48K Patchbay Series is a... | |
| 96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O 1.5RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Half Normalled Fully enclosed 96 point TT patchbays,... | |
| 96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O 1.5RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Non-Normalled Fully enclosed 96 point TT patchbays, hard-wired... | |
| 96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O 1.5RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Normals Strapped Fully enclosed 96 point TT patchbays,... | |
| 96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O 2RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Half Normalled Fully enclosed 96 point TT patchbays,... | |
| 96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O 2RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Non-Normalled Fully enclosed 96 point TT patchbays, hard-wired... | |
| 96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O 2RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Normals Strapped Fully enclosed 96 point TT patchbays,... | |
| 96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis 1RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - Full Normals Brought Out All the high quality features... | |
| 96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis 1RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - Half Normals All the high quality features of our... | |
| 96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis 1RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - No Normals All the high quality features of our... | |
| 96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis 2RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - Full Normals Brought Out All the high quality features... | |
| 96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis 2RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - Half Normals All the high quality features of our... | |
| 96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis 2RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - No Normals All the high quality features of our... | |
| 96 Point TT/Bantam Front Access Audio Patchbays with PPT Punchdown I/O 1RU, 2X48 Bantam TT Front Access Bay, Normals Out The Front Access Series offers the end user the ease... | |
| 96 Point TT/Bantam Front Access Audio Patchbays with PPT Punchdown I/O 1RU, 2X48 Bantam TT Front Access Bay, Normals Strapped The Front Access Series offers the end user the ease... | |
| Accomodates 52 T-Jax&0174; in standardracks. Twin plug can be connected to any two adjacent jacks, either horizontally or vertically. Two designation strips. WEco equivalent is #230A. Twin row jack panels... | |
| Black module insert with four jack openings(less jacks). Includes two, #4-40 machine screws for mounting. Series JP® Modular Jack Panels feature a modular packaging concept. Jacks are mounted on inserts... | |
| Black module insert with two jack openings (less jacks). Includes two, #4-40 machine screws for mounting. Series JP® Modular Jack Panels feature a modular packaging concept. Jacks are mounted on... | |
| Black module insert without holes. Includes two, #4-40 machine screws for mounting. Used where no jacks are needed. Series JP® Modular Jack Panels feature a modular packaging concept. Jacks are... | |
| Block without jacks Dual-Jax Blocks are ideal where limited jack connections are needed but larger jack panels are not required. Designed for broadcasting, intercom and PA systems, switchboards, and commercial,... | |
| Combination EZ Norm TT/Bantam Audio & Midsize Video Patchbays 1RU, 16 MidSize Video Jacks, Normalled / 75 Ohm Terminated and 24 TT EZ Norm Audio Jacks The MVEZN Series combines... | |
| Combination Midsize Video & Bantam/TT Audio Patchbays 1RU, 16 MidSize Video Jacks, Normalled / 75 Ohm Terminated and 48 TT/Bantam Jacks, Full Normals Out The MBPK Series combines audio and... | |
| Combination Midsize Video & Bantam/TT Audio Patchbays 1RU, 16 MidSize Video Jacks, Normalled / Non-Terminated and 48 TT/Bantam Jacks, Full Normals Out The MBPK Series combines audio and video in... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 1RU, 13 Standard "HD" 3Ghz Video Jacks, Non-Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 1RU, 13 Standard "HD" 3Ghz Video Jacks, Non-Normalled / Non-Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 1RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 1RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / Non-Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Non-Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Non-Normalled / Non-Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / Non-Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 2 "HD" 3Ghz Non-Normalled, 75 Ohm Terminated Video Jacks The VAP Series combines audio and video... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 2 "HD" 3Ghz Non-Normalled, Non-Terminated Video Jacks The VAP Series combines audio and video in one... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 2 "HD" 3Ghz Normalled, Non-Terminated Video Jacks The VAP Series combines audio and video in one... | |
| Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 4 YMT334BN audio jacks The VAP Series combines audio and video in one convenient patchbay. Standard... | |
| Cover (used with Kit TT501 and TT504) Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields and certain standard jack panels. Replacement kits and individual parts... | |
| Cover (used with Kit TT516) Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields and certain standard jack panels. Replacement kits and individual parts are also... | |
| Cover for designation strips, used with Kit DS301 Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields and certain standard jack panels. Replacement kits and individual... | |
| DIN 1.0 / 2.3 Feed-Thru Patchbay 1RU patchbay loaded with 96 of our premium DIN 1.0/2.3 feed-thru connectors. Ideal for extension and ease of access to the I/O on large... | |
| Double Height Designation Strips Kit (double height) includes: 1-mounting strip (8.375" long), 1-cover, 1-marking strip sheet(3 strips per sheet), 4-mounting screws Designation strips with protective covers are supplied with all... | |
| Horizontal Designation Strip Kit (single height) includes: 1-mounting strip (17" long), 1-cover, 1-marking strip sheet(5 strips per sheet), 4-mounting screws Designation strips with protective covers are supplied with all tini-telephone® | |
| Horizontal Designation Strip Kit (single height) includes: 2-covers (16.25 inches long), 1-marking strip sheet (5 strips per sheet) Designation strips with protective covers are supplied with all tini-telephone® jack panels,... | |
| Kit (single height) includes: 2-covers (8.25" long), 1- marking strip sheet (5 strips per sheet) Mating with connectorized Jackfields (2, 4 and 6 wire) TT51, TT53, TT55, TT57, TT59, TT... | |
| Kits (single height) includes: 1-mounting strip (8.375" long), 1-cover, 1-marking strip sheet(5 strips per sheet), 4-mounting screws Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields... | |
| Kits (single height) includes: 1-mounting strip (8.375" long), 1-cover, 1-marking strip sheet(5 strips per sheet), 4-mounting screws Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields... | |
| Marking Strip sheet (used with Kit TT501 & TT521) Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields and certain standard jack panels. Replacement kits and... | |
| Marking strip sheet (used with Kit TT516) Designation strips with protective covers are supplied with all tini-telephone® jack panels, jackfields and certain standard jack panels. Replacement kits and individual parts... | |
| MMVP Video Patchbay, 1.5RU, 2x48, non-normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1.5RU, 2x48, normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1.5RU, 2x48, normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1.5RU, 4x48, non-normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1.5RU, 4x48, non-normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1.5RU, 4x48, normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1.5RU, 4x48, normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1RU, 2x48, non-normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1RU, 2x48, non-normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1RU, 2x48, normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 1RU, 2x48, normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 2RU, 2x48, non-normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 2RU, 2x48, normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 2RU, 2x48, normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 2RU, 4x48, non-normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 2RU, 4x48, non-normalled, terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| MMVP Video Patchbay, 2RU, 4x48, normalled, non-terminated Switchcraft® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels... | |
| Mounts 26 T-Jax&0174;. Openings on continuous .625 inch centers. Twin plug can be used on any two adjacent jacks. Single designation strip. WEco equivalent is 230B. SERIES 1200 - Panels... | |
| Mounts 48 MT-Jax&0174;. Openings are on alternate .625 inch and .75 inch centers in each row. Includes 12 black module inserts, insert mounting screws and two Kwik-Change&0174; designation strips. Series... | |
| MTP24K Series, 11" High x 5.75" Wide, Unwired with IDC/PPT in rear Wall mountable blocks allow for 24 channels of audio or 144 conductors of cable runs to be joined... | |
| MTP24K Series, 11" High x 5.75" Wide, Wired Tip to Tip / Ring to Ring / Sleeve to Sleeve Wall mountable blocks allow for 24 channels of audio or 144... | |
| MTP24K Series, 11" High x 5.75" Wide, Wired Tip to Tip / Ring to Ring / Sleeves Bussed Wall mountable blocks allow for 24 channels of audio or 144 conductors... | |
| MTP24K Series, 7" High x 5.75" Wide, Unwired with IDC/PPT in rear Wall mountable blocks allow for 24 channels of audio or 144 conductors of cable runs to be joined... | |
| MTP24K Series, 7" High x 5.75" Wide, Wired Tip to Tip / Ring to Ring / Sleeve to Sleeve Wall mountable blocks allow for 24 channels of audio or 144... | |
| MTP24K Series, 7" High x 5.75" Wide, Wired Tip to Tip / Ring to Ring / Sleeves Bussed Wall mountable blocks allow for 24 channels of audio or 144 conductors... | |
| MTPBK/TTPB 2x96 Sets of PPT Terminals (Tip, Ring, Sleeve), 3RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to use as a central... | |
| MTPBK/TTPB 48 Sets of PPT Terminals (Tip, Ring, Sleeve), 2RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to use as a central... | |
| MTPBK/TTPB 48 Sets of PPT Terminals (Tip, Ring, Sleeve, Tip Normal, Ring Normal), 2RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to... | |
| MTPBK/TTPB 52 Sets of PPT Terminals (Tip, Ring, Sleeve, Tip Normal, Ring Normal), 2RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to... | |
| MTPBK/TTPB 96 Sets of PPT Terminals (Tip, Ring, Sleeve), 2RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to use as a central... | |
| Panels accomodate 24 T-Jax&0174; jacks; jack openings are on alternate .625 inch and .750 inch spacing; twin plugs cannot be cross-connected between adjacent jack pairs. Includes designation strips. SERIES 1200... | |
| RS422 Data Patchbay, 2x16 horizontal layout, 1RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x16 horizontal layout, 2RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x16 vertical layout, 1RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x16 vertical layout, 2RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x24 horizontal layout, 2RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x24 vertical layout, 2RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x32 vertical layout, 2RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x8 horizontal layout, 1RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| RS422 Data Patchbay, 2x8 vertical layout, 1RU Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features... | |
| Same as 1400, except single height Kwik- Change&0174; designation strip along bottom of panel and double height strips above jacks. CAUTION: Because of overhang, 1400315 cannot be mounted one above... | |
| Same as 2600 series, except single height designation strips (one above and below each row of jacks) are Kwik-Change&0174; type. Top strip holder is recessed into top of panel for... | |
| Same as 2600, except single height Kwik- Change&0174; designation strip along bottom of panel and double height strips above jacks. CAUTION: Because of overhang, 2600310 cannot be mounted one above... | |
| Same as Series 1400, except single height Kwik-Change&0174; designation strip; Strip holder is recessed into top of panel for additional panel strength. SERIES 1200 - Panels accomodate 24 T-Jax® jacks... | |
| StudioPatch 1625 16 patch points to DB25, with programmable grounds StudioPatch® Series Bantam/TT Patchbays utilize Switchcraft’s EZ Norm technology, allowing the signal flow of each channel to be instantly modified... | |
| StudioPatch 6425 64 Patch points to DB25, with programmable grounds StudioPatch® Series Bantam/TT Patchbays utilize Switchcraft’s EZ Norm technology, allowing the signal flow of each channel to be instantly modified... | |
| StudioPatch 9625 96 Patch points to DB25, with programmable grounds StudioPatch® Series Bantam/TT Patchbays utilize Switchcraft’s EZ Norm technology, allowing the signal flow of each channel to be instantly modified... | |
| TT Jack 0.173" Jack Panel Double row configuration accommodates 96 total jacks (48 pairs). Jack spacing eliminates cross-patching of adjacent circuits when twin plugs are used. Panel size: 1.75 inches... | |
| TT JAX .173 Connectorized 2 - wire Jackfield, 24 circuits, hinged front panel with monitor jack row 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations... | |
| TT JAX .173 Connectorized 2 - wire Jackfield, 48 circuits, front panel not hinged with monitor jack row 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard... | |
| TT JAX .173 Connectorized 2 - wire Jackfield, 48 circuits, front panel not hinged 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations or as a... | |
| TT JAX .173 Connectorized 2 - wire Jackfield, 48 circuits, hinged front panel 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations or as a special... | |
| TT JAX .173 Connectorized 2 - wire Jackfield, machine soldered connections using a double-sided PCB, 48 circuits, not hinged with monitor jack row 2 to 6 wire TT 0.173" connectorized... | |
| TT JAX .173 Connectorized 2 - wire Jackfield, machine soldered connections using a double-sided PCB, 48 circuits, not hinged 2 to 6 wire TT 0.173" connectorized jackfields. Available in many... | |
| TT JAX .173 Connectorized 4 - wire Jackfield, 24 circuits, front panel not hinged with monitor jack row 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard... | |
| TT JAX .173 Connectorized 4 - wire Jackfield, 24 circuits, front panel not hinged 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations or as a... | |
| TT JAX .173 Connectorized 4 - wire Jackfield, 24 circuits, hinged front panel with monitor jack row 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations... | |
| TT JAX .173 Connectorized 4 - wire Jackfield, 24 circuits, hinged front panel 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations or as a special... | |
| TT JAX .173 Connectorized 4 - wire Jackfield, machine soldered connections using a double-sided PCB, 24 circuits, not hinged with monitor jack row 2 to 6 wire TT 0.173" connectorized... | |
| TT JAX .173 Connectorized 4 - wire Jackfield, machine soldered connections using a double-sided PCB, 24 circuits, not hinged 2 to 6 wire TT 0.173" connectorized jackfields. Available in many... | |
| TT JAX .173 Connectorized 6 - wire Jackfield, 48 circuits, front panel not hinged with monitor jack row 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard... | |
| TT JAX .173 Connectorized 6 - wire Jackfield, 48 circuits, front panel not hinged 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations or as a... | |
| TT JAX .173 Connectorized 6 - wire Jackfield, 48 circuits, hinged front panel with monitor jack row 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations... | |
| TT JAX .173 Connectorized 6 - wire Jackfield, 48 circuits, hinged front panel 2 to 6 wire TT 0.173" connectorized jackfields. Available in many standard configurations or as a special... | |
| TT JAX .173 Connectorized 6 - wire Jackfield, machine soldered connections using a double-sided PCB, 48 circuits, not hinged with monitor jack row 2 to 6 wire TT 0.173" connectorized... | |
| TT JAX .173 Connectorized 6 - wire Jackfield, machine soldered connections using a double-sided PCB, 48 circuits, not hinged 2 to 6 wire TT 0.173" connectorized jackfields. Available in many... | |
| Two, MT332A MT-Jax installed Dual-Jax Blocks are ideal where limited jack connections are needed but larger jack panels are not required. Designed for broadcasting, intercom and PA systems, switchboards, and... | |
| Two, MT332B MT-Jax installed Dual-Jax Blocks are ideal where limited jack connections are needed but larger jack panels are not required. Designed for broadcasting, intercom and PA systems, switchboards, and... | |
| Vertical Designation Strip Kit (.75 x 1.75 inches) includes: 2-mounting brackets, 2-marking strips, 2-covers, 4-mounting screws, nuts and lockwashers. 1600, A1600, 1700, B1700, TT51 thru TT54, TT59 thru TT62, 2-... | |
| Vertical Designation Strip Kit (.75 x 3.5 inches) includes: 2-mounting brackets, 2-marking strips, 2-covers, 8-mounting screws, nuts and lockwashers 1600, A1600, 1700, B1700, TT51 thru TT54, TT59 thru TT62, 2-... | |
| Vertical Designation Strips Kit (.75 x 5.25 inches) includes: 2-mounting brackets, 2-marking strips 2-covers, 12-mounting screws, nuts and lockwashers 6-Wire TT-Connectorized and 1600, A1600, 1700, B1700, TT51 thu TT54, TT59... |