Conxall Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
1 Gang, 1 E/EH Connector Hole, 4-40 Threaded Mounting Holes, Black Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 1 E/EH Connector Hole, 4-40 Threaded Mounting Holes, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 1 E/EH Connector Hole, Non-Threaded Mounting Holes, Black Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 1 E/EH Connector Hole, Non-Threaded Mounting Holes, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 2 E/EH Connector Hole, 4-40 Threaded Mounting Holes, Black Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 2 E/EH Connector Hole, 4-40 Threaded Mounting Holes, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 2 E/EH Connector Hole, Non-Threaded Mounting Holes, Black Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, 2 E/EH Connector Hole, Non-Threaded Mounting Holes, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
1 Gang, Blank, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
2 Gang, 4 E/EH Connector Hole, 4-40 Threaded Mounting Holes, Black Finish XLR connectors housed in a wall plate for easy mounting.
2 Gang, 4 E/EH Connector Hole, 4-40 Threaded Mounting Holes, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
2 Gang, 4 E/EH Connector Hole, Non-Threaded Mounting Holes, Black Finish XLR connectors housed in a wall plate for easy mounting.
2 Gang, 4 E/EH Connector Hole, Non-Threaded Mounting Holes, Stainless Steel Finish XLR connectors housed in a wall plate for easy mounting.
3-conductor 1/4" Long Frame Jack, WEco Equiv. 238AM, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 239AM, Max. Diameter "x" 0.578" (14.7mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
Bantam / TT Jack, Steel Frame, 2 Conductor, Wire Wrap Terminals, Single Closed / Isolated Switching Break Circuit Standard steel frame telephone jacks that comply with MIL specfications in 2...
Bantam / TT Jack, Steel Frame, 3 Conductor, Wire Wrap Terminals, Double Closed Circuit Standard steel frame telephone jacks that comply with MIL specfications in 2 or 3 conductor versions.
XLR REAR PANEL MOUNT The Y series offers rear of panel mount rectangular metal receptacle.
Y SERIES ESCUTCHEON COVER The Y series offers rear of panel mount rectangular metal receptacle.

<< Prev