Conxall Corporation Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| 2 position locking lever switch, stack height 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a... | |
| 2 position locking lever switch, stack height 0.615" (15.62mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a... | |
| 2 position non-locking lever switch, stack height 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a... | |
| 3 position locking lever switch, stack height (dim X & Y) 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with... | |
| 3 position non-locking lever switch, stack height (dim X & Y) 0.531" (13.49mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with... | |
| 3 position non-locking lever switch, stack height (dim X & Y) 0.750" (19.05mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with... |