Switchcraft, Inc. DIN Cable Mount 09GM4MX

Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 4 pins at 210°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 4 pins at 210°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 09GM4MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
09GM4MX
DIN Cable Mount 09GM4MX
DIN Cable Mount Connector, male cord plug with shielded barrel, 4 pins at 210°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with shielded barrel, 4 pins at 210°, Gray body and strain relief
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC2383-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2383-ND
Circular Connector Assemblies SC2383-ND
4 Position Circular Connector Plug, Male Pins Solder

4 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall - 23M4593 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
23M4593
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall 23M4593
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09GM4MX SC2383-ND 23M4593
Product Name DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details