Conxall Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
1/4" Jack Cover, Black, with washer Reliable, spring-loaded covers effectively seal front panel bushing openings from dust and dirt when mating plugs are not connected to jack. Series 500 is...
1/4" Jack Cover, Bright Nickel, with washer Reliable, spring-loaded covers effectively seal front panel bushing openings from dust and dirt when mating plugs are not connected to jack. Series 500...
1/4" Jack Cover, Navy Gray, with washer Reliable, spring-loaded covers effectively seal front panel bushing openings from dust and dirt when mating plugs are not connected to jack. Series 500...
1/4" Jack Cover, Olive Drab, with washer Reliable, spring-loaded covers effectively seal front panel bushing openings from dust and dirt when mating plugs are not connected to jack. Series 500...
1/4" Right Angle Open Frame Jack, 2 conductor Long spring design reliability with minimum behind-panel depth. Series 50 same as Series 20, except solder lug location requires more depth, but...
1/4" Right Angle Open Frame Jack, 3 conductor Long spring design reliability with minimum behind-panel depth. Series 50 same as Series 20, except solder lug location requires more depth, but...
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug w/Insulator - Black Plastic Handle 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
DIN Panel Mount Connector, 3 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, 4 contacts at 210°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version...
DIN Panel Mount Connector, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, 5 contacts at 180°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version...
DIN Panel Mount Connector, 5 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, 5 contacts at 240°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version...
DIN Panel Mount Connector, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, 6 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, 7 contacts at 270°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version...
DIN Panel Mount Connector, 7 contacts at 270° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, 8 contacts at 270°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version...
DIN Panel Mount Connector, 8 contacts at 270° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal...
DIN Panel Mount Connector, Female recepticle with ground contact, 3 contacts at 180°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at...
DIN Panel Mount Connector, Female recepticle with ground contact, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting...
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 210°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at...
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting...
DIN Panel Mount Connector, Female recepticle with ground contact, 8 contacts at 270°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at...
DIN Panel Mount Connector, Female recepticle with ground contact,7 contacts at 270°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle...
DIN Panel Mount Connector 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of...
Female DIN Right Angle PC Mount, 3 contacts at 180°, Contact Arrangement B PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Female DIN Right Angle PC Mount, 4 contacts at 210°, Contact Arrangement D PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Female DIN Right Angle PC Mount, 6 contacts at 240°, Contact Arrangement G PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Female DIN Right Angle PC Mount, 7 contacts at 270°, Contact Arrangement H PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Female DIN Right Angle PC Mount, 8 contacts at 270°, Contact Arrangement N PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Male DIN Right Angle PC Mount, 5 pins at 180°, Pin Arrangement 5 PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Male DIN Right Angle PC Mount, 7 pins at 270°, Pin Arrangement 7 PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Shielded Female DIN Right Angle PC Mount, 3 contacts at 180°, Contact Arrangement B PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...
Shielded Female DIN Right Angle PC Mount, 4 contacts at 210°, Contact Arrangement D PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...
Shielded Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...
Shielded Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...
Shielded Female DIN Right Angle PC Mount, 6 contacts at 240°, Contact Arrangement G PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...
Shielded Female DIN Right Angle PC Mount, 7 contacts at 270°, Contact Arrangement H PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...
Shielded Female DIN Right Angle PC Mount, 8 contacts at 270°, Contact Arrangement N PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through...

<< Prev Next >>