Switchcraft, Inc. Circular Connector Assemblies 13382-10PG-331

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 13382-10PG-331-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
13382-10PG-331-ND
Circular Connector Assemblies 13382-10PG-331-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall - 01C7290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall
01C7290
Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall 01C7290
CIRCULAR CONNECTOR PLUG SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 13382-10PG-331-ND 01C7290
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data