Switchcraft, Inc. .141" Tini Jack 142AX

Description
TINI JAX Miniature Phone Jack, enclosed, shunt (closed circuit) Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).
Request a Quote Datasheet
Description
TINI JAX Miniature Phone Jack, enclosed, shunt (closed circuit) Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.141
Villa Park, IL, USA
.141" Tini Jack
142AX
.141" Tini Jack 142AX
TINI JAX Miniature Phone Jack, enclosed, shunt (closed circuit) Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).

TINI JAX Miniature Phone Jack, enclosed, shunt (closed circuit)
Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).

Supplier's Site
Audio Connectors - SC1810-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1810-ND
Audio Connectors SC1810-ND
"3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)"

"3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Audio & Video Connectors - 142AX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
142AX
Audio & Video Connectors 142AX
MOLDED TINI JAX, RoHS

MOLDED TINI JAX, RoHS

Buy Now
Phone Connectors 2C 3.5MM ENCLOSED - 787-142AX - Utmel Electronic Limited
Hong Kong, China
Phone Connectors 2C 3.5MM ENCLOSED
787-142AX
Phone Connectors 2C 3.5MM ENCLOSED 787-142AX
Phone Connectors 2C 3.5MM ENCLOSED

Phone Connectors 2C 3.5MM ENCLOSED

Supplier's Site
Conn, AV;Phone;Jack;Sz 0.141
Fort Worth, TX, USA
Conn, AV;Phone;Jack;Sz 0.141";Pnl Mnt;Insulated;Tini-D-Jax;Plastic
70214282
Conn, AV;Phone;Jack;Sz 0.141";Pnl Mnt;Insulated;Tini-D-Jax;Plastic 70214282
Conn, AV;Phone;Jack;Sz 0.141";Pnl Mnt;Insulated;Tini-D -Jax;Plastic

Conn, AV;Phone;Jack;Sz 0.141";Pnl Mnt;Insulated;Tini-D-Jax;Plastic

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 89K7651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
89K7651
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 89K7651
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 142AX SC1810-ND 142AX 787-142AX 70214282 89K7651
Product Name .141" Tini Jack Audio Connectors Audio & Video Connectors Phone Connectors 2C 3.5MM ENCLOSED Conn, AV;Phone;Jack;Sz 0.141";Pnl Mnt;Insulated;Tini-D-Jax;Plastic Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Phone Jack / Plug Audio / Video; Phone Jack / Plug
Mounting Panel Mount Chassis Mount, Panel Panel Panel Mount
Voltage Rating 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details