Switchcraft, Inc. 1/4" 3 Conductor, Shielded Handle Plug 299

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Shielded Handle Plug
299
1/4" 3 Conductor, Shielded Handle Plug 299
1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Extra Large Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Extra Large Cable Clamp
3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
299
Audio & Video Connectors 299
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall - 83F9089 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall
83F9089
Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall 83F9089
CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 299 299 299 83F9089
Product Name 1/4" 3 Conductor, Shielded Handle Plug Audio & Video Connectors Connector, Speaker, Plug, 2 Position; Product Range Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 9131030 - RS Components, Ltd.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details