Switchcraft, Inc. Circular Connector Assemblies 17282-3PG-300

Description
PANEL PLUG/#20 SOLDER
Request a Quote
Description
PANEL PLUG/#20 SOLDER
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 20, 3 Position, Panel (part number 93F7300) is designed for applications requiring a reliable and compact connection. It features a bayonet coupling style and is suitable for solder pin contacts. The connector is rated for a maximum voltage of 600V AC/DC and a current rating of 7.5 A. It is constructed from thermoplastic materials and has an IP67 rating when mated, ensuring protection against dust and water ingress. This connector supports a range of conductor sizes, accommodating AWG sizes from 20 to 28, making it versatile for various wiring needs. It is UL recognized and compliant with RoHS and REACH standards, indicating its suitability for environmentally conscious projects. The operating temperature range is from -40°C to +85°C, allowing for use in diverse environments. The connector is also designed for a minimum of 300 insertion and withdrawal cycles, ensuring durability in frequent use scenarios.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 20, 3 Position, Panel (part number 93F7300) is designed for applications requiring a reliable and compact connection. It features a bayonet coupling style and is suitable for solder pin contacts. The connector is rated for a maximum voltage of 600V AC/DC and a current rating of 7.5 A. It is constructed from thermoplastic materials and has an IP67 rating when mated, ensuring protection against dust and water ingress. This connector supports a range of conductor sizes, accommodating AWG sizes from 20 to 28, making it versatile for various wiring needs. It is UL recognized and compliant with RoHS and REACH standards, indicating its suitability for environmentally conscious projects. The operating temperature range is from -40°C to +85°C, allowing for use in diverse environments. The connector is also designed for a minimum of 300 insertion and withdrawal cycles, ensuring durability in frequent use scenarios.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PANEL PLUG/#20 SOLDER

PANEL PLUG/#20 SOLDER

Buy Now
Circular Connector Assemblies - SC1208-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1208-ND
Circular Connector Assemblies SC1208-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connectors; 20; Solder Cup; 3;Pin; Gold over Nickel - 70025420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circular Connectors; 20; Solder Cup; 3;Pin; Gold over Nickel
70025420
Circular Connectors; 20; Solder Cup; 3;Pin; Gold over Nickel 70025420
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall - 93F7300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall
93F7300
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall 93F7300
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17282-3PG-300 SC1208-ND 70025420 93F7300
Product Name Circular Connector Assemblies Circular Connectors; 20; Solder Cup; 3;Pin; Gold over Nickel Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details