Conxall Corporation Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
| Product Name | Notes |
|---|---|
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole E Series, DPDT, Locking (1) Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering.(2) Shorting bars installed. . | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole E Series, DPDT, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole E Series, SPDT, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, (1) Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering. (2) Shorting bars installed. | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, .078 inch (1.98) PC terminals, no mounting ears (1) Recommended for power selection, 115-230 legend, screwdriver... | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, .078 inch (1.98) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole,... | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering. . 46200 Series are 2... | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Momentary . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPDT, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPDT, Momentary . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST NO, Momentary, 0.078 inch (1.98 mm) PC terminals, no mounting ears . 46200 Series are 2 Position,... | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST NO, Momentary . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole | |
| 50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 3PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard... | |
| 50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 4PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard... | |
| 56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, "B" Dimension .352" (8.94mm) "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive... | |
| 56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, long PC terminals, "B" Dimension .573" (14.55mm) "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. | |
| 56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, long PC terminals "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action... | |
| 56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best... | |
| 56300, C56300 Series Mini Slide Switch, 3 Position, 2 Pole DPTT, Locking, PC Terminals, "B" Dimension 0.364" (9.24mm) position switching. They afford maximum space savings in military, industrial and consumer... | |
| 56300, C56300 Series Mini Slide Switch, 3 Position, 2 Pole DPTT, Locking, PC Terminals, "B" Dimension 0.585" (14.85mm) position switching. They afford maximum space savings in military, industrial and consumer... | |
| 56300, C56300 Series Mini Slide Switch, 3 Position, 2 Pole DPTT, Locking, Solder Lugs - with wrap around notch position switching. They afford maximum space savings in military, industrial and... | |
| 56300, C56300 Series Mini Slide Switch, 3 Position, 2 Pole DPTT, Locking, Solder Lugs position switching. They afford maximum space savings in military, industrial and consumer applications, such as instrumentation,... | |
| 62200 Series Mini Slide Switches, 2 Position, 2 Pole, Right Angle DPDT, with mounting ears, Locking Miniature Slide Switch 2-position locking action with side knob actuator. Side knob provides low... | |
| 62200 Series Mini Slide Switches, 2 Position, 2 Pole, Right Angle DPDT, without mounting ears, Locking Miniature Slide Switch 2-position locking action with side knob actuator. Side knob provides low... | |
| C63200 Series Mini Slide Switches, 2 Position, 4 Pole Miniature Slide Switch locking, switching 4PDT, 300mA max., 30V AC, Terminals: Copper alloy gold-plated on contact area, tinned on terminal end... | |
| DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and... | |
| DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Momentary listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and... | |
| DPTT Circuitry, Position #1 - Momentary, Center - Locking, Position #2 - Momentary listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and... | |
| European Line Voltage Selector Switch, EPS1 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with... | |
| European Line Voltage Selector Switch, EPS1 Series Solder Lugs European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an... | |
| European Line Voltage Selector Switch, EPS2 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with... | |
| European Line Voltage Selector Switch, EPS2 Series Straight PC, B dimension 0.730" (18.54mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches... | |
| European Line Voltage Selector Switch, EPS3 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with... | |
| European Line Voltage Selector Switch, EPS3 Series Solder Lugs European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an... | |
| European Line Voltage Selector Switch, EPS3 Series Straight PC, B dimension 0.681" (17.30mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches... | |
| European Line Voltage Selector Switch, EPS3 Series Straight PC, B dimension 0.719" (18.26mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches... | |
| European Line Voltage Selector Switch, EPS4 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with... | |
| European Line Voltage Selector Switch, EPS4 Series Straight PC, B dimension 0.730" (18.54mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches... | |
| SPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and... |