Conxall Corporation Circular Connector Assemblies 18980-6SG-522

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1440-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1440-ND
Circular Connector Assemblies SC1440-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall - 32T4378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall
32T4378
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall 32T4378
CIRCULAR CONNECTOR, PLUG, 6 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1440-ND 32T4378
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221V14F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details