Switchcraft, Inc. Circular Connector Assemblies 15282-18SG-326

Description
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1199-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1199-ND
Circular Connector Assemblies SC1199-ND
18 Position Circular Connector Receptacle, Female Sockets Solder Cup

18 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 93F7234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
93F7234
Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 93F7234
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1199-ND 93F7234
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data