Conxall Corporation Circular Connector Assemblies 18980-7PG-522

Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1441-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1441-ND
Circular Connector Assemblies SC1441-ND
7 Position Circular Connector Receptacle, Male Pins Crimp

7 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall - 32T4382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall
32T4382
Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall 32T4382
CIRCULAR CONNECTOR, PLUG, 7 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1441-ND 32T4382
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 3.5 amps
Unlock Full Specs
to access all available technical data