Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 281

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
281
1/4" Guitar Plug - Straight, Shielded Handle 281
Same as Switchcraft# 280 except unassembled 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Same as Switchcraft# 280 except unassembled
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio & Video Connectors - 281 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
281
Audio & Video Connectors 281
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Audio Connectors - 281-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
281-ND
Audio Connectors 281-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
31AC4633
1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall 31AC4633
1/4" Mono Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281 281 281 281-ND 31AC4633
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio & Video Connectors Audio Connectors 1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details