Switchcraft, Inc. Circular Connector Assemblies 17282-2SG-300

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1207-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1207-ND
Circular Connector Assemblies SC1207-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 7335530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7335530
Industrial Circular Connectors 7335530
Switchcraft 17282-2SG-300

Switchcraft 17282-2SG-300

Supplier's Site
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall - 93F7299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall
93F7299
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall 93F7299
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connectors; 20; Solder Cup; 2;Socket; Gold over Nickel; 600 V - 70025418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circular Connectors; 20; Solder Cup; 2;Socket; Gold over Nickel; 600 V
70025418
Circular Connectors; 20; Solder Cup; 2;Socket; Gold over Nickel; 600 V 70025418
MICRO-CON-X® Field Installable Connectors Lost-Cost Weathertight Connector for Industrial and Marine applications. A completely indoor/outdoor connector system that offers performance and reliability features of MIL-Spec connectors at the cost of a commercial type product. Optional panel connector gaskets and interfacial “O” ring seals maintain a weathertight connection for outdoor use. The non-corrosive, high impact, all molded construction is perfect for recreational, agricultural or on/off the road vehicle connections. Hazards of electrical shock are minimized in addition to resistance to hostile outdoor environment. Frequently specified for depth sounders, metal detectors, marine/aircraft electronics, boat trailers, electronic farm implements, food processing equipment, etc. Panel Connector mounts from behind in round or “D” shaped hole and are securely fastened with hex nut on the front of the panel. Standard assembly include weathertight gasket. Premium Quality The standard screwmachine socket contact has premium design features at low cost. The closed entry prevents probe damage or accidental loss of spring retention due to misaligned or bent pins. Locking Type coupling ring prevents accidental disconnect. Quick 90 degree connect/disconnect rotation or threaded. Field Installable Micro-Con-X connector Panel Mount 2 Sockets #20 Contact Solder Cup Hex nut and gasket included Provide Quality Solutions Requiring Interconnection in Harsh Environments Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Cable O.D. Range: 0.15"-0.17"

MICRO-CON-X® Field Installable Connectors

Lost-Cost Weathertight Connector for Industrial and Marine applications.
A completely indoor/outdoor connector system that offers performance and reliability features of MIL-Spec connectors at the cost of a commercial type product. Optional panel connector gaskets and interfacial “O” ring seals maintain a weathertight connection for outdoor use. The non-corrosive, high impact, all molded construction is perfect for recreational, agricultural or on/off the road vehicle connections. Hazards of electrical shock are minimized in addition to resistance to hostile outdoor environment. Frequently specified for depth sounders, metal detectors, marine/aircraft electronics, boat trailers, electronic farm implements, food processing equipment, etc.
Panel Connector mounts from behind in round or “D” shaped hole and are securely fastened with hex nut on the front of the panel. Standard assembly include weathertight gasket.
Premium Quality The standard screwmachine socket contact has premium design features at low cost. The closed entry prevents probe damage or accidental loss of spring retention due to misaligned or bent pins.
Locking Type coupling ring prevents accidental disconnect. Quick 90 degree connect/disconnect rotation or threaded.


  • Field Installable
  • Micro-Con-X connector
  • Panel Mount
  • 2 Sockets
  • #20 Contact
  • Solder Cup
  • Hex nut and gasket included
  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Cable O.D. Range: 0.15"-0.17"
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1207-ND 7335530 93F7299 70025418
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall Circular Connectors; 20; Solder Cup; 2;Socket; Gold over Nickel; 600 V
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Jam Nut
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details