Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 280

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
280
1/4" Guitar Plug - Straight, Shielded Handle 280
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC1075-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1075-ND
Audio Connectors SC1075-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Connectors Audio/Video, Audio Power Plugs & Jacks - 280 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
280
Connectors Audio/Video, Audio Power Plugs & Jacks 280
LITTEL PLUG

LITTEL PLUG

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
280
Audio & Video Connectors 280
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Jack Plugs & Sockets - 2180827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2180827
Jack Plugs & Sockets 2180827
Switchcraft 280 Jack Connector

Switchcraft 280 Jack Connector

Supplier's Site
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy - 70214538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy
70214538
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy 70214538
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39F764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39F764
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39F764
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280 280 SC1075-ND 280 280 2180827 70214538 39F764
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio Connectors Connectors Audio/Video, Audio Power Plugs & Jacks Audio & Video Connectors Jack Plugs & Sockets Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details